Beijing OnMicro Electronics Co., Ltd. RF & MW Power Amplifier OM9901-11

Description
The OM9901-11 power amplifier module (PAM) is designed and optimized for 2G quad-band cellular handsets supporting user-optional control of linear RF or analog Vramp of the GMSK envelope. The low band (LB) PA transmits in the GSM850/EGSM900 bands. The high band (HB) PA supports DCS1800/PCS1900 bands. The compact 3.0 mm x 3.5 mm x 0.67 mm module consists of a quad-band power amplifier die, a silicon CMOS controller, 50 Ohm input and output matching circuitry. The silicon CMOS controller supports fully programmable through the RF Front-End Mobile Industry Processor Interface (RFFE MIPI) with providing PA bias and product identification read-back capability. The power amplifier blocks, the controller and the passive components are mounted by flip-chip package technology on a multi-layer laminate substrate. The entire assembly is encapsulated with plastic over mold. Product Features High efficiency Programmable bias for improved backed-off efficiency High linearity for 8PSK Low stand-by leakage Compatible with DC-DC converter Autonomous Over-voltage Protection Vramp GMSK Power Control Mode Flip-chip package Small, low profile package. 3.0 mm x 3.5 mm x 0.67 mm Typical. 12-pads configuration Applications Quad-band cellular handsets GMSK Modulation Class 4 GSM850/EGSM900 Band Class 1 DCS1800/PCS1900 Band Class 12 GPRS multi-slot operation EDGE Modulation Class E2 GSM850/EGSM900 Class E2 DCS1800/PCS1900
Request a Quote Datasheet
Description
The OM9901-11 power amplifier module (PAM) is designed and optimized for 2G quad-band cellular handsets supporting user-optional control of linear RF or analog Vramp of the GMSK envelope. The low band (LB) PA transmits in the GSM850/EGSM900 bands. The high band (HB) PA supports DCS1800/PCS1900 bands. The compact 3.0 mm x 3.5 mm x 0.67 mm module consists of a quad-band power amplifier die, a silicon CMOS controller, 50 Ohm input and output matching circuitry. The silicon CMOS controller supports fully programmable through the RF Front-End Mobile Industry Processor Interface (RFFE MIPI) with providing PA bias and product identification read-back capability. The power amplifier blocks, the controller and the passive components are mounted by flip-chip package technology on a multi-layer laminate substrate. The entire assembly is encapsulated with plastic over mold. Product Features High efficiency Programmable bias for improved backed-off efficiency High linearity for 8PSK Low stand-by leakage Compatible with DC-DC converter Autonomous Over-voltage Protection Vramp GMSK Power Control Mode Flip-chip package Small, low profile package. 3.0 mm x 3.5 mm x 0.67 mm Typical. 12-pads configuration Applications Quad-band cellular handsets GMSK Modulation Class 4 GSM850/EGSM900 Band Class 1 DCS1800/PCS1900 Band Class 12 GPRS multi-slot operation EDGE Modulation Class E2 GSM850/EGSM900 Class E2 DCS1800/PCS1900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Power Amplifier
OM9901-11
RF & MW Power Amplifier OM9901-11
The OM9901-11 power amplifier module (PAM) is designed and optimized for 2G quad-band cellular handsets supporting user-optional control of linear RF or analog Vramp of the GMSK envelope. The low band (LB) PA transmits in the GSM850/EGSM900 bands. The high band (HB) PA supports DCS1800/PCS1900 bands. The compact 3.0 mm x 3.5 mm x 0.67 mm module consists of a quad-band power amplifier die, a silicon CMOS controller, 50 Ohm input and output matching circuitry. The silicon CMOS controller supports fully programmable through the RF Front-End Mobile Industry Processor Interface (RFFE MIPI) with providing PA bias and product identification read-back capability. The power amplifier blocks, the controller and the passive components are mounted by flip-chip package technology on a multi-layer laminate substrate. The entire assembly is encapsulated with plastic over mold. Product Features High efficiency Programmable bias for improved backed-off efficiency High linearity for 8PSK Low stand-by leakage Compatible with DC-DC converter Autonomous Over-voltage Protection Vramp GMSK Power Control Mode Flip-chip package Small, low profile package. 3.0 mm x 3.5 mm x 0.67 mm Typical. 12-pads configuration Applications Quad-band cellular handsets GMSK Modulation Class 4 GSM850/EGSM900 Band Class 1 DCS1800/PCS1900 Band Class 12 GPRS multi-slot operation EDGE Modulation Class E2 GSM850/EGSM900 Class E2 DCS1800/PCS1900

The OM9901-11 power amplifier module (PAM) is designed and optimized for 2G quad-band cellular handsets supporting user-optional control of linear RF or analog Vramp of the GMSK envelope. The low band (LB) PA transmits in the GSM850/EGSM900 bands. The high band (HB) PA supports DCS1800/PCS1900 bands.

The compact 3.0 mm x 3.5 mm x 0.67 mm module consists of a quad-band power amplifier die, a silicon CMOS controller, 50 Ohm input and output matching circuitry. The silicon CMOS controller supports fully programmable through the RF Front-End Mobile Industry Processor Interface (RFFE MIPI) with providing PA bias and product identification read-back capability.

The power amplifier blocks, the controller and the passive components are mounted by flip-chip package technology on a multi-layer laminate substrate. The entire assembly is encapsulated with plastic over mold.

Product Features

  • High efficiency
  • Programmable bias for improved backed-off efficiency
  • High linearity for 8PSK
  • Low stand-by leakage
  • Compatible with DC-DC converter
  • Autonomous Over-voltage Protection
  • Vramp GMSK Power Control Mode
  • Flip-chip package
  • Small, low profile package. 3.0 mm x 3.5 mm x 0.67 mm Typical. 12-pads configuration

Applications

  • Quad-band cellular handsets
  • GMSK Modulation
    • Class 4 GSM850/EGSM900 Band
    • Class 1 DCS1800/PCS1900 Band
    • Class 12 GPRS multi-slot operation
  • EDGE Modulation
    • Class E2 GSM850/EGSM900
    • Class E2 DCS1800/PCS1900
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number OM9901-11
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers - BGA420H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
4 suppliers