Skyworks Solutions, Inc. 2300 to 2690 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66522-11

Description
The SKY66522-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 2300 to 2690 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66522-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet
Description
The SKY66522-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 2300 to 2690 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66522-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 to 2690 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66522-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2300 to 2690 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66522-11
2300 to 2690 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66522-11
The SKY66522-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 2300 to 2690 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66522-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

The SKY66522-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 2300 to 2690 MHz.
The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66522-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Supplier's Site
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66522-11
RF & MW Power Amplifier SKY66522-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number SKY66522-11 SKY66522-11
Product Name 2300 to 2690 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier RF & MW Power Amplifier
Amplifier Type Power Amplifier Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module - AWT6283R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Sky5® Front-end Module for 4G and 5G Applications - SKY58261-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad LGA
View Details