mmTron Inc. RF & MW Power Amplifier TMC167-P5

Description
24-31 GHz Power Amplifier
Request a Quote Datasheet
Description
24-31 GHz Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC167-P5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC167-P5
RF & MW Power Amplifier TMC167-P5
24-31 GHz Power Amplifier

24-31 GHz Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC167-P5
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 24000 to 31000 MHz
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LN-BNC+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module - QPB9378 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details