WanTcom, Inc. RF & MW LNA WBA0512ASBT

Description
0.5- 1.25 GHz SUPER LOW NOISE AMPLIFIER WBA0512AS. WBA0512AS is a super low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.40 dB noise figure, +/-0.25 dB exceptional gain flatness, 20.0 dB output P1dB, and 30.0 dBm output IP3at the frequency range from 0.50 GHz to 1.25 GHz of UHF, Cellular, and GPS bands. WBA0512AS LNAcan be configured with built-in bias-T for remote 5 V DC power supply (WBA0512ASBT) through the RF output port. WBA0512AS is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0512AS is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
0.5- 1.25 GHz SUPER LOW NOISE AMPLIFIER WBA0512AS. WBA0512AS is a super low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.40 dB noise figure, +/-0.25 dB exceptional gain flatness, 20.0 dB output P1dB, and 30.0 dBm output IP3at the frequency range from 0.50 GHz to 1.25 GHz of UHF, Cellular, and GPS bands. WBA0512AS LNAcan be configured with built-in bias-T for remote 5 V DC power supply (WBA0512ASBT) through the RF output port. WBA0512AS is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0512AS is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0512ASBT - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0512ASBT
RF & MW LNA WBA0512ASBT
0.5- 1.25 GHz SUPER LOW NOISE AMPLIFIER WBA0512AS. WBA0512AS is a super low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.40 dB noise figure, +/-0.25 dB exceptional gain flatness, 20.0 dB output P1dB, and 30.0 dBm output IP3at the frequency range from 0.50 GHz to 1.25 GHz of UHF, Cellular, and GPS bands. WBA0512AS LNAcan be configured with built-in bias-T for remote 5 V DC power supply (WBA0512ASBT) through the RF output port. WBA0512AS is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0512AS is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

0.5- 1.25 GHz SUPER LOW NOISE AMPLIFIER WBA0512AS. WBA0512AS is a super low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.40 dB noise figure, +/-0.25 dB exceptional gain flatness, 20.0 dB output P1dB, and 30.0 dBm output IP3at the frequency range from 0.50 GHz to 1.25 GHz of UHF, Cellular, and GPS bands. WBA0512AS LNAcan be configured with built-in bias-T for remote 5 V DC power supply (WBA0512ASBT) through the RF output port. WBA0512AS is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0512AS is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0512ASBT
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 1250 MHz
Maximum Gain 39 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 11 GHz, 25 Watt GaN Power Amplifier - QPA1011 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
70LF: 1500-2500 MHz Low Noise Power Amplifier Driver - SKY65080-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1500 to 2500 MHz
Minimum Gain 15 dB
View Details