mmTron Inc. RF & MW Driver Amplifier TMC180-P7

Description
3 to 16 GHz Dual-Channel DAC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1 D)
Request a Quote
Description
3 to 16 GHz Dual-Channel DAC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1 D)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC180-P7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC180-P7
RF & MW Driver Amplifier TMC180-P7
3 to 16 GHz Dual-Channel DAC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1 D)

3 to 16 GHz Dual-Channel DAC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1D)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC180-P7
Product Name RF & MW Driver Amplifier
Frequency Range 3000 to 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-63+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details