Skyworks Solutions, Inc. High-Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector SKY85405-211

Description
Skyworks SKY85405-211 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-211 ideal for Wireless Local Area Network (WLAN IEEE 802.11ac) applications in Power over Ethernet (PoE) devices. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Skyworks SKY85405-211 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-211 ideal for Wireless Local Area Network (WLAN IEEE 802.11ac) applications in Power over Ethernet (PoE) devices. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector - SKY85405-211 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector
SKY85405-211
High-Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector SKY85405-211
Skyworks SKY85405-211 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-211 ideal for Wireless Local Area Network (WLAN IEEE 802.11ac) applications in Power over Ethernet (PoE) devices. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Skyworks SKY85405-211 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-211 ideal for Wireless Local Area Network (WLAN IEEE 802.11ac) applications in Power over Ethernet (PoE) devices.
The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Supplier's Site
RF & MW Power Amplifier - SKY85405-211 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY85405-211
RF & MW Power Amplifier SKY85405-211
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
SKY85405-211
RF and Wireless - RF Amplifiers SKY85405-211
3.3V 5GHZ PA IN 4X4MM PACKAGE

3.3V 5GHZ PA IN 4X4MM PACKAGE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY85405-211 SKY85405-211 SKY85405-211
Product Name High-Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Power Amplifier
Frequency Range 5150 to 5930 MHz 5150 to 5930 MHz 5150 to 5930 MHz
Minimum Gain 31 dB ? to 31 dB
Maximum Gain 31 dB 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE5022T-R - 846219-SE5022T-R - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
Sky5® 5G NR n77 Diversity Receive Module - SKY53759-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers