mmTron Inc. RF & MW LNA TMC162-P5

Description
DC-20 GHz Low Noise Amplifier in Overmold 5x5 QFN
Request a Quote Datasheet
Description
DC-20 GHz Low Noise Amplifier in Overmold 5x5 QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - TMC162-P5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
TMC162-P5
RF & MW LNA TMC162-P5
DC-20 GHz Low Noise Amplifier in Overmold 5x5 QFN

DC-20 GHz Low Noise Amplifier in Overmold 5x5 QFN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC162-P5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 19 dB
Output Power 24 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 4000 MHz
View Details
4 suppliers