MACOM RF Amplifiers SMA1212

Description
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA1212-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA1212-ND
RF Amplifiers 1465-SMA1212-ND
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz

RF Amplifier IC General Purpose 100MHz ~ 1.2GHz

Buy Now Datasheet
Gain Block - SMA1212 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA1212
Gain Block SMA1212
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel, and displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel, and displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA1212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA1212
RF and Wireless - RF Amplifiers SMA1212
IC RF AMP GPS 100MHZ-1.2GHZ SMD

IC RF AMP GPS 100MHZ-1.2GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA1212-ND SMA1212 SMA1212
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 1200 MHz 100 to 1200 MHz 100 to 1200 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details