MACOM mmW Power Amplifier MAAP-010512-TR0500

Description
The MAAP-010512 is a 4-stage, high linearity 1W power amplifier in a 7x7 mm laminate package, allowing easy assembly. This PA product is fully matched to 50 ohms on both the input and output. It is designed for use as a power amplifier stage in transmit chains and is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote Datasheet
Description
The MAAP-010512 is a 4-stage, high linearity 1W power amplifier in a 7x7 mm laminate package, allowing easy assembly. This PA product is fully matched to 50 ohms on both the input and output. It is designed for use as a power amplifier stage in transmit chains and is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - MAAP-010512-TR0500 - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
MAAP-010512-TR0500
mmW Power Amplifier MAAP-010512-TR0500
The MAAP-010512 is a 4-stage, high linearity 1W power amplifier in a 7x7 mm laminate package, allowing easy assembly. This PA product is fully matched to 50 ohms on both the input and output. It is designed for use as a power amplifier stage in transmit chains and is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

The MAAP-010512 is a 4-stage, high linearity 1W power amplifier in a 7x7 mm laminate package, allowing easy assembly. This PA product is fully matched to 50 ohms on both the input and output. It is designed for use as a power amplifier stage in transmit chains and is ideally suited for 42 GHz band point-to-point radios.

Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAP-010512-TR0500
IC RF AMP GPS 40.5GHZ-43.5GHZ

IC RF AMP GPS 40.5GHZ-43.5GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-010512-TR0500 MAAP-010512-TR0500
Product Name mmW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 40500 to 43500 MHz 40500 to 43500 MHz
Maximum Gain 22 dB 22 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details