WanTcom, Inc. RF & MW LNA WBA0918A

Description
0.90- 1.70 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0918A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
0.90- 1.70 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0918A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0918A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0918A
RF & MW LNA WBA0918A
0.90- 1.70 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0918A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

0.90- 1.70 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0918A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0918A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1700 MHz
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers - BGA758L7E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 5000 to 6000 MHz
View Details