Skyworks Solutions, Inc. 3300 to 3700 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66318-21

Description
The SKY66318-21 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3700 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66318-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet
Description
The SKY66318-21 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3700 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66318-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 to 3700 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66318-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
3300 to 3700 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66318-21
3300 to 3700 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66318-21
The SKY66318-21 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3700 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation. The SKY66318-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

The SKY66318-21 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3700 MHz. Active biasing circuitry is integrated to compensate for temperature, voltage, and process variation.
The SKY66318-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Supplier's Site
RF Amplifiers - 863-SKY66318-21TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 3.4GHz ~ 3.7GHz 16-MCM (5x5)

RF Amplifier IC 4G/5G, LTE 3.4GHz ~ 3.7GHz 16-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-SKY66318-21DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 3.4GHz ~ 3.7GHz 16-MCM (5x5)

RF Amplifier IC 4G/5G, LTE 3.4GHz ~ 3.7GHz 16-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-SKY66318-21CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G/5G, LTE 3.4GHz ~ 3.7GHz 16-MCM (5x5)

RF Amplifier IC 4G/5G, LTE 3.4GHz ~ 3.7GHz 16-MCM (5x5)

Buy Now Datasheet
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66318-21
RF & MW Power Amplifier SKY66318-21
The SKY66318-21 is a highly efficient, wide instantaneousbandwid th, fully input/output matched power amplifier (PA) withhigh gain and linearity. The compact 5 x 5 mm PA is designed for5G NR and 4G LTE systems operating from 3300 to 3700 MHz.Active biasing circuitry is integrated to compensate fortemperature, voltage, and process variation. The SKY66318-21 is part of a high-efficiency, pin-to-pincompatible PA family supporting major 3GPP bands.

The SKY66318-21 is a highly efficient, wide instantaneousbandwidth, fully input/output matched power amplifier (PA) withhigh gain and linearity. The compact 5 x 5 mm PA is designed for5G NR and 4G LTE systems operating from 3300 to 3700 MHz.Active biasing circuitry is integrated to compensate fortemperature, voltage, and process variation.

The SKY66318-21 is part of a high-efficiency, pin-to-pincompatible PA family supporting major 3GPP bands.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY66318-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66318-21
RF and Wireless - RF Amplifiers SKY66318-21
IC AMP 4G/5G 3.4-3.7GHZ 16MCM

IC AMP 4G/5G 3.4-3.7GHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66318-21 863-SKY66318-21TR-ND SKY66318-21 SKY66318-21
Product Name 3300 to 3700 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
5 suppliers
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers