mmTron Inc. RF & MW Driver Amplifier TMC164-D

Description
DC to 26.5 GHz Driver Amplifier
Request a Quote Datasheet
Description
DC to 26.5 GHz Driver Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC164-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC164-D
RF & MW Driver Amplifier TMC164-D
DC to 26.5 GHz Driver Amplifier

DC to 26.5 GHz Driver Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC164-D
Product Name RF & MW Driver Amplifier
Frequency Range 0.0 to 26500 MHz
Maximum Gain 16 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG001F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details