Skyworks Solutions, Inc. RF Amplifiers SE2576L-R

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1362-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1362-2-ND
RF Amplifiers 863-1362-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 863-1362-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1362-1-ND
RF Amplifiers 863-1362-1-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 863-1362-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1362-6-ND
RF Amplifiers 863-1362-6-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SE2576L-R
028217-SE2576L-R
RF Amplifiers - SE2576L-R 028217-SE2576L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028217-SE2576L-R Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 33dB P1dB: 32dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 650mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028217-SE2576L-R
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 33dB
P1dB: 32dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 650mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2576L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2576L-R
RF and Wireless - RF Amplifiers SE2576L-R
IC AMP 802.11B/G/N 2.4GHZ 16QFN

IC AMP 802.11B/G/N 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1362-2-ND 028217-SE2576L-R SE2576L-R
Product Name RF Amplifiers RF Amplifiers - SE2576L-R RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 33 dB 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA5368TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
RF Amplifiers - 863-1269-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA
Frequency Range 1500 to 2400 MHz
View Details
3 suppliers