MACOM RF & MW Power Amplifier MAAP-010150

Description
The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB. This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.
Request a Quote Datasheet
Description
The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB. This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-010150 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-010150
RF & MW Power Amplifier MAAP-010150
The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB. This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.

The MAAP-010150 is a packaged linear power amplifier that operates over the range 10.0 - 15.35 GHz. The device typically provides 27 dB of gain and 42 dBm OIP3 with more than 33.5 dBm of Output P1dB.

This power amplifier is assembled in a lead free, fully molded 7 mm QFN package and consists of a 3 stage power amplifier with integrated, on-chip peak power detector and envelope detector. The device includes on-chip ESD protection structures to ease the implementation and volume assembly.

The device is well suited for use in the 10, 11, 13, 15 GHz cellular backhaul applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-010150
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 10000 to 15350 MHz
Maximum Gain 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-4+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
3 suppliers
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
View Details