WanTcom, Inc. RF & MW LNA WBA0520P

Description
0.5- 2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0520P integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has push-pull configuration for the best harmonics performance. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
0.5- 2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0520P integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has push-pull configuration for the best harmonics performance. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0520P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0520P
RF & MW LNA WBA0520P
0.5- 2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0520P integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has push-pull configuration for the best harmonics performance. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

0.5- 2.1 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0520P integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has push-pull configuration for the best harmonics performance. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0520P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 2100 MHz
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details