MACOM RF & MW Power Amplifier MAAP-015036-DIE

Description
Power Amplifier, 15 W, 8.5 - 10.5 GHz. The MAAP-015036 is a two stage GaAs MMIC power amplifier operating from 8.5 - 10.5 GHz, with a saturated pulsed output power of 42 dBm and a large signal gain of 18 dB. This power amplifier uses GaAs pHEMT device technology and is based upon optical gate lithography to ensure high repeatability and uniformity. The chip has surface passivation for protection and backside via holes and gold metallisation to allow a conductive epoxy die attach process. This device is well suited for communications, Point to Point radio and radar applications.
Request a Quote
Description
Power Amplifier, 15 W, 8.5 - 10.5 GHz. The MAAP-015036 is a two stage GaAs MMIC power amplifier operating from 8.5 - 10.5 GHz, with a saturated pulsed output power of 42 dBm and a large signal gain of 18 dB. This power amplifier uses GaAs pHEMT device technology and is based upon optical gate lithography to ensure high repeatability and uniformity. The chip has surface passivation for protection and backside via holes and gold metallisation to allow a conductive epoxy die attach process. This device is well suited for communications, Point to Point radio and radar applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-015036-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-015036-DIE
RF & MW Power Amplifier MAAP-015036-DIE
Power Amplifier, 15 W, 8.5 - 10.5 GHz. The MAAP-015036 is a two stage GaAs MMIC power amplifier operating from 8.5 - 10.5 GHz, with a saturated pulsed output power of 42 dBm and a large signal gain of 18 dB. This power amplifier uses GaAs pHEMT device technology and is based upon optical gate lithography to ensure high repeatability and uniformity. The chip has surface passivation for protection and backside via holes and gold metallisation to allow a conductive epoxy die attach process. This device is well suited for communications, Point to Point radio and radar applications.

Power Amplifier, 15 W, 8.5 - 10.5 GHz. The MAAP-015036 is a two stage GaAs MMIC power amplifier operating from 8.5 - 10.5 GHz, with a saturated pulsed output power of 42 dBm and a large signal gain of 18 dB. This power amplifier uses GaAs pHEMT device technology and is based upon optical gate lithography to ensure high repeatability and uniformity. The chip has surface passivation for protection and backside via holes and gold metallisation to allow a conductive epoxy die attach process. This device is well suited for communications, Point to Point radio and radar applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-015036-DIE
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details