Skyworks Solutions, Inc. 1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier SKY67180-306LF

Description
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 °C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 °C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier - SKY67180-306LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier
SKY67180-306LF
1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier SKY67180-306LF
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 °C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency.
With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 °C.
The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
Downers Grove, IL, United States
RF & MW LNA
SKY67180-306LF
RF & MW LNA SKY67180-306LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY67180-306LF
933940-SKY67180-306LF
RF Amplifiers - SKY67180-306LF 933940-SKY67180-306LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933940-SKY67180-306L F Features: RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: SKY67180 Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-SKY67180-306LFTR , 863-SKY67180-306LFDK R, 863-SKY67180-306LFCT

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933940-SKY67180-306LF
Features: RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY67180
Categories: RF/IF and RFID
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-SKY67180-306LFTR, 863-SKY67180-306LFDKR, 863-SKY67180-306LFCT

Buy Now Datasheet
RF Amplifiers - 863-SKY67180-306LFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-SKY67180-306LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-SKY67180-306LFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

RF Amplifier IC Cellular, GSM, HSDPA, LTE, W-CDMA 1.5GHz ~ 3.8GHz 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67180-306LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67180-306LF
RF and Wireless - RF Amplifiers SKY67180-306LF
IC RF AMP 1.5GHZ-3.8GHZ 16QFN

IC RF AMP 1.5GHZ-3.8GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67180-306LF SKY67180-306LF 933940-SKY67180-306LF 863-SKY67180-306LFDKR-ND SKY67180-306LF
Product Name 1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier RF & MW LNA RF Amplifiers - SKY67180-306LF RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1500 to 3800 MHz 1500 to 3800 MHz 1500 to 3800 MHz
Minimum Gain 31 dB 31 dB ? to 31 dB
Maximum Gain 31 dB 31 dB 31 dB
Noise Figure 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
2.3 - 2.4 GHz Small-Cell Power Amplifier Module - AWB7232 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2300 to 2400 MHz
View Details
RF Amplifiers - AWB7224P8 - 862697-AWB7224P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers