Skyworks Solutions, Inc. 1900 to 2000 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier Applications SKY66399-11

Description
The SKY66399-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66399-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.
Request a Quote Datasheet
Description
The SKY66399-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66399-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1900 to 2000 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier Applications - SKY66399-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1900 to 2000 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier Applications
SKY66399-11
1900 to 2000 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier Applications SKY66399-11
The SKY66399-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66399-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.

The SKY66399-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 1900 to 2000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66399-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.

Supplier's Site
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66399-11
RF & MW Power Amplifier SKY66399-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - SKY66399-11-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY66399-11-ND
RF Amplifiers SKY66399-11-ND
RF Amplifier IC LTE 1.9GHz ~ 2GHz 16-MCM (5x5)

RF Amplifier IC LTE 1.9GHz ~ 2GHz 16-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236195-SKY66399-11
RF/IF and RFID - RF Amplifiers 1236195-SKY66399-11
Win Source Part Number: 1236195-SKY66399-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Test Frequency: 1.9GHz ~ 2GHz Frequency: 1.9GHz ~ 2GHz Gain: 36.5dB Current - Supply: 90mA P1dB: 36dBm RF Type: LTE Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (5x5) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY66399

Win Source Part Number: 1236195-SKY66399-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Test Frequency: 1.9GHz ~ 2GHz
Frequency: 1.9GHz ~ 2GHz
Gain: 36.5dB
Current - Supply: 90mA
P1dB: 36dBm
RF Type: LTE
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (5x5)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SKY66399

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66399-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66399-11
RF and Wireless - RF Amplifiers SKY66399-11
IC RF AMP LTE 1.9GHZ-2GHZ 16MCM

IC RF AMP LTE 1.9GHZ-2GHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66399-11 SKY66399-11 SKY66399-11-ND 1236195-SKY66399-11 SKY66399-11
Product Name 1900 to 2000 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier Applications RF & MW Power Amplifier RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1900 to 2000 MHz 1900 to 2000 MHz 1900 to 2000 MHz 1900 to 2000 MHz 1900 to 2000 MHz
Minimum Gain 36.5 dB 36.5 dB 36.5 dB ? to 36.5 dB
Maximum Gain 36.5 dB 36.5 dB 36.5 dB 36.5 dB 36.5 dB
Output Power 28 dBm 36 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Analog Amplifier - Si8922BD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
RF Amplifiers - AWL9293V2 - 862702-AWL9293V2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (2.5x2.5)
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 40 to 870 MHz
Minimum Gain 27 dB
View Details
2 suppliers
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details