WanTcom, Inc. RF & MW LNA WBA0235A

Description
This LNA is a low noise figure, wideband, and high linearity low noise amplifier with exceptional gain flatness design. The amplifier offers typical 1 dB noise figure, 17 dB gain, +/- 0.35 dB gain variation, and 24 dBm output IP3 at the frequency range from 0.20 GHz to 3.30 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, 3G, ISM, lastmile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883. This is leaded product for highest quality application or RoHS complied product with WBA0235AG model. WBA0235A-5 or WBA0235AG- 5 is for +5V DC power operation.
Request a Quote Datasheet
Description
This LNA is a low noise figure, wideband, and high linearity low noise amplifier with exceptional gain flatness design. The amplifier offers typical 1 dB noise figure, 17 dB gain, +/- 0.35 dB gain variation, and 24 dBm output IP3 at the frequency range from 0.20 GHz to 3.30 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, 3G, ISM, lastmile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883. This is leaded product for highest quality application or RoHS complied product with WBA0235AG model. WBA0235A-5 or WBA0235AG- 5 is for +5V DC power operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0235A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0235A
RF & MW LNA WBA0235A
This LNA is a low noise figure, wideband, and high linearity low noise amplifier with exceptional gain flatness design. The amplifier offers typical 1 dB noise figure, 17 dB gain, +/- 0.35 dB gain variation, and 24 dBm output IP3 at the frequency range from 0.20 GHz to 3.30 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, 3G, ISM, lastmile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883. This is leaded product for highest quality application or RoHS complied product with WBA0235AG model. WBA0235A-5 or WBA0235AG- 5 is for +5V DC power operation.

This LNA is a low noise figure, wideband, and high linearity low noise amplifier with exceptional gain flatness design. The amplifier offers typical 1 dB noise figure, 17 dB gain, +/- 0.35 dB gain variation, and 24 dBm output IP3 at the frequency range from 0.20 GHz to 3.30 GHz. This is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, 3G, ISM, lastmile wireless communication systems, and wireless measurement applications. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883. This is leaded product for highest quality application or RoHS complied product with WBA0235AG model. WBA0235A-5 or WBA0235AG- 5 is for +5V DC power operation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0235A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 3300 MHz
Maximum Gain 17 dB
Output Power 12 dBm
Noise Figure 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9942TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details