MACOM RF Amplifiers SMA29-1

Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA29-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA29-1-ND
RF Amplifiers 1465-SMA29-1-ND
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz

RF Amplifier IC General Purpose 10MHz ~ 1.6GHz

Buy Now Datasheet
Gain Block - SMA29-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA29-1
Gain Block SMA29-1
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA29-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA29-1
RF and Wireless - RF Amplifiers SMA29-1
IC RF AMP GPS 10MHZ-1.6GHZ SMD

IC RF AMP GPS 10MHZ-1.6GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA29-1-ND SMA29-1 SMA29-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1600 MHz 10 to 1500 MHz 10 to 1600 MHz
Minimum Gain 9 dB ? to 9 dB
Maximum Gain 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG055C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details