mmTron Inc. RF & MW Power Amplifier TMC686-D

Description
1 to 80 GHz Distributed Amplifier (DA)
Request a Quote
Description
1 to 80 GHz Distributed Amplifier (DA)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC686-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC686-D
RF & MW Power Amplifier TMC686-D
1 to 80 GHz Distributed Amplifier (DA)

1 to 80 GHz Distributed Amplifier (DA)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC686-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1000 to 80000 MHz
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Analog Amplifier - Si8921BB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω - PMA6-123-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 10000 to 11700 MHz
View Details
RF Amplifiers - BGA616E6327HTSA1 - 127337-BGA616E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers