Microchip Technology, Inc. RF & MW Power Amplifier MMA052PP45

Description
MMA052PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed self-biased amplifier in plastic package form that operates between DC and 24GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 14 dB of gain with a rising slope, 3.5 dB noise figure, output IP3 of 35 dBm, and 27 dBm of output power at 3 dB gain compression at 10 GHz. The MMA052PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.
Request a Quote
Description
MMA052PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed self-biased amplifier in plastic package form that operates between DC and 24GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 14 dB of gain with a rising slope, 3.5 dB noise figure, output IP3 of 35 dBm, and 27 dBm of output power at 3 dB gain compression at 10 GHz. The MMA052PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MMA052PP45 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MMA052PP45
RF & MW Power Amplifier MMA052PP45
MMA052PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed self-biased amplifier in plastic package form that operates between DC and 24GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 14 dB of gain with a rising slope, 3.5 dB noise figure, output IP3 of 35 dBm, and 27 dBm of output power at 3 dB gain compression at 10 GHz. The MMA052PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.

MMA052PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed self-biased amplifier in plastic package form that operates between DC and 24GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 14 dB of gain with a rising slope, 3.5 dB noise figure, output IP3 of 35 dBm, and 27 dBm of output power at 3 dB gain compression at 10 GHz. The MMA052PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.

Supplier's Site
RF and Wireless - RF Amplifiers - MMA052PP45 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA052PP45
RF and Wireless - RF Amplifiers MMA052PP45
IC RF AMP GPS 0HZ-24GHZ 32QFN

IC RF AMP GPS 0HZ-24GHZ 32QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA052PP45 MMA052PP45
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 0.0 to 24000 MHz 0.0 to 24000 MHz
Maximum Gain 13.5 dB 14 dB
Output Power 26.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2548A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5452+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.5 dB
View Details
4 suppliers
General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details