MACOM Gain Block SMA80

Description
The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA80 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA80
Gain Block SMA80
The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA80-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA80-ND
RF Amplifiers 1465-SMA80-ND
RF Amplifier IC General Purpose 20MHz ~ 500MHz

RF Amplifier IC General Purpose 20MHz ~ 500MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA80
RF and Wireless - RF Amplifiers SMA80
IC RF AMP GPS 20MHZ-500MHZ SMD

IC RF AMP GPS 20MHZ-500MHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA80 1465-SMA80-ND SMA80
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 20 to 500 MHz 20 to 500 MHz 20 to 500 MHz
Maximum Gain 29 dB 29 dB 29 dB
Output Power 14.3 dBm 14.3 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD240P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details