mmTron Inc. RF & MW Power Amplifier TMC685-D

Description
DC to 80 GHz Distributed Amplifier (DA)
Request a Quote Datasheet
Description
DC to 80 GHz Distributed Amplifier (DA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC685-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC685-D
RF & MW Power Amplifier TMC685-D
DC to 80 GHz Distributed Amplifier (DA)

DC to 80 GHz Distributed Amplifier (DA)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC685-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 80000 MHz
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG003B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
5 GHz, 23dBm Power Amplifier with Power Detector - SE5003L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers