WanTcom, Inc. RF & MW LNA WBA80180C

Description
WBA80180C integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D gold plated housing.
Request a Quote Datasheet
Description
WBA80180C integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA80180C - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA80180C
RF & MW LNA WBA80180C
WBA80180C integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D gold plated housing.

WBA80180C integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA80180C
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 18000 MHz
Maximum Gain 23 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Linear Amplifier, 4000 MHz to 18 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-183LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Specs
Applications RF Microwave
View Details