RF Amplifier IC General Purpose 10MHz ~ 1.1GHz
IC RF AMP GPS 10MHZ-1.1GHZ SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMA19-1-ND | SMA19-1 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 10 to 1100 MHz | 10 to 1100 MHz |
| Minimum Gain | 11.5 dB | ? to 11.5 dB |
| Maximum Gain | 11.5 dB | 11.5 dB |