MACOM RF Amplifiers MAAP-011319-TR1000

Description
IC RF AMP 5G 24GHZ-30GHZ 24AQFN
Request a Quote Datasheet
Description
IC RF AMP 5G 24GHZ-30GHZ 24AQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAP-011319-TR1000CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP 5G 24GHZ-30GHZ 24AQFN

IC RF AMP 5G 24GHZ-30GHZ 24AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011319-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP 5G 24GHZ-30GHZ 24AQFN

IC RF AMP 5G 24GHZ-30GHZ 24AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011319-TR1000DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP 5G 24GHZ-30GHZ 24AQFN

IC RF AMP 5G 24GHZ-30GHZ 24AQFN

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-011319-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011319-TR1000
RF & MW Power Amplifier MAAP-011319-TR1000
The MAAP-011319 is a 1/2 W Ka-band poweramplifier. The PA has a 26 dBm typical P1dB and a27 dBm typical P3dB with 24 dB of gain. The drainbias supply is 5.5 V. The gate voltage is adjusted toset the drain current to 450 mA. The MAAP-011319 is designed for medium powerapplications in the 24 - 30 GHz band. The 4 mm, 24lead AQFN package is lead free and RoHScompliant.

The MAAP-011319 is a 1/2 W Ka-band poweramplifier. The PA has a 26 dBm typical P1dB and a27 dBm typical P3dB with 24 dB of gain. The drainbias supply is 5.5 V. The gate voltage is adjusted toset the drain current to 450 mA.

The MAAP-011319 is designed for medium powerapplications in the 24 - 30 GHz band. The 4 mm, 24lead AQFN package is lead free and RoHScompliant.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011319-TR1000
RF and Wireless - RF Amplifiers MAAP-011319-TR1000
IC RF AMP 5G 24GHZ-30GHZ 24AQFN

IC RF AMP 5G 24GHZ-30GHZ 24AQFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAP-011319-TR1000CT-ND MAAP-011319-TR1000 MAAP-011319-TR1000
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications 5G
Frequency Range 24000 to 30000 MHz 24000 to 30000 MHz 24000 to 30000 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 23.5 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGM687U50E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 600 to 2700 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Dual Band 802.11n Wireless LAN Front End - SE2595L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details