The SKY67151-396LF is high performance GaAs, pHEMT Low-Noise Amplifier (LNA) with integrated active bias and very low noise figure (<0.5 dB) over a 2 GHz BW. The advanced 0.25um GaAs pHEMT enhancement mode process provides broadband return loss, high gain, very low noise, and high amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current to optimize linearity and provides best in class noise figure. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation.
The SKY67151-396LF operates over the broad frequency range of 0.7 to 3.8 GHz. Four band-specific external tuning networks with common PCB layouts are available to cover the full 3000 MHz bandwidth for this device. This device is ideally suited for both Macro & Micro Cellular Basestations, Repeaters, Remote Radio Heads, Tower Mounted Amplifiers, L & S Band Military Communication, GPS receivers and Proprietary Radio Networks.
The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package and four band specific evaluation boards are available for customer testing.
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 3.8GHz 8-DFN (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 3.8GHz 8-DFN (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 3.8GHz 8-DFN (2x2)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 087686-SKY67151-396L
Packaging: Reel - TR
Test Frequency: 2.3GHz to 2.7GHz
Frequency: 700MHz to 3.8GHz
Gain: 19dB
Noise Figure: 0.5dB
RF Type: GSM, LTE, W-CDMA
Family Name: SKY67151-396LF
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 100mA
Alternative Parts (Cross-Reference): MGA-631P8-TR2G; MGA-632 P8-BLKG; MGA-635P8-TR1G;
Introduction Date: February 15, 2012
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC RF AMP GSM 700MHZ-3.8GHZ 8DFN
| Skyworks Solutions, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY67151-396LF | 863-1490-2-ND | 087686-SKY67151-396LF | SKY67151-396LF |
| Product Name | 0.7-3.8 GHz Ultra Low-Noise Amplifier | RF Amplifiers | RF Amplifiers - SKY67151-396LF | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Applications | Military / Defense | Mobile / Wireless Systems; GSM, LTE, W-CDMA | RF Microwave | |
| Frequency Range | 700 to 3800 MHz | 700 to 3800 MHz | 700 to 3800 MHz | 700 to 3800 MHz |
| Minimum Gain | 16.5 dB | 19 dB | 19 dB | ? to 19 dB |
| Maximum Gain | 26 dB | 19 dB | 19 dB | 19 dB |