mmTron Inc. RF & MW Power Amplifier TMC2112-D

Description
25 to 29.5 GHz High Power Amplifier
Request a Quote Datasheet
Description
25 to 29.5 GHz High Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC2112-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC2112-D
RF & MW Power Amplifier TMC2112-D
25 to 29.5 GHz High Power Amplifier

25 to 29.5 GHz High Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC2112-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 25000 to 29500 MHz
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9801TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 2400 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier - SKY65452-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
5 suppliers