Skyworks Solutions, Inc. High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector SE5003L1-R

Description
Skyworks SE5003L1-R is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SE5003L1-R ideal for Wireless Local Area Network (WLAN IEEE802.11ac) applications. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.
Request a Quote Datasheet
Description
Skyworks SE5003L1-R is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SE5003L1-R ideal for Wireless Local Area Network (WLAN IEEE802.11ac) applications. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector - SE5003L1-R - Skyworks Solutions, Inc.
Irvine, CA, United States
High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector
SE5003L1-R
High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector SE5003L1-R
Skyworks SE5003L1-R is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SE5003L1-R ideal for Wireless Local Area Network (WLAN IEEE802.11ac) applications. The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.

Skyworks SE5003L1-R is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SE5003L1-R ideal for Wireless Local Area Network (WLAN IEEE802.11ac) applications.
The device is fabricated using Indium Gallium Phosphide (InGaP) Heterojunction Bipolar Transistor (HBT) technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.

Supplier's Site
RF Amplifiers - 863-SE5003L1-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SE5003L1-RCT-ND
RF Amplifiers 863-SE5003L1-RCT-ND
RF Amplifier IC 802.11ac 5.15GHz ~ 5.9GHz 20-QFN (4x4)

RF Amplifier IC 802.11ac 5.15GHz ~ 5.9GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-SE5003L1-RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11ac 5.15GHz ~ 5.9GHz 20-QFN (4x4)

RF Amplifier IC 802.11ac 5.15GHz ~ 5.9GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-SE5003L1-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SE5003L1-RTR-ND
RF Amplifiers 863-SE5003L1-RTR-ND
RF Amplifier IC 802.11ac 5.15GHz ~ 5.9GHz 20-QFN (4x4)

RF Amplifier IC 802.11ac 5.15GHz ~ 5.9GHz 20-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE5003L1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE5003L1-R
RF and Wireless - RF Amplifiers SE5003L1-R
IC AMP 802.11AC 5.9GHZ 20QFN

IC AMP 802.11AC 5.9GHZ 20QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SE5003L1-R 863-SE5003L1-RCT-ND SE5003L1-R
Product Name High Power (+19 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications Wireless Local Area Network (WLAN IEEE802.11ac) applications 802.11ac
Frequency Range 5150 to 5850 MHz 5150 to 5900 MHz 5150 to 5900 MHz
Minimum Gain 32 dB 35 dB ? to 35 dB
Maximum Gain 32 dB 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® 5G NR UHB Diversity Receive Module - SKY5A5009 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 21-pad
View Details
RF Amplifiers - AWL6153M7UP8 - 227836-AWL6153M7UP8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
RF Amplifiers - AGB3301RS24Q1 - 1142917-AGB3301RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 3000 MHz
Minimum Gain 15 dB
View Details
3 suppliers