MACOM RF & MW Power Amplifier MAAP-011145-STD

Description
The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.
Request a Quote Datasheet
Description
The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011145-STD - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011145-STD
RF & MW Power Amplifier MAAP-011145-STD
The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.

The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power.

The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part.

This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-011145-STD
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 17650 to 19750 MHz
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD169P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers - 863-1269-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA
Frequency Range 1500 to 2400 MHz
View Details
3 suppliers