MACOM RF & MW Power Amplifier MAAP-011139-DIE

Description
Power Amplifier, 4 W. The MAAP-011139-DIE is a 4-stage, 4 W power amplifier in bare die form. This power amplifier operates from 29 to 31 GHz and provides 24 dB of linear gain, 4 W saturated output power, and 23% efficiency while biased at 6 V. The MAAP-011139-DIE is a power amplifier ideally suited for VSAT communications. This product is fabricated using a GaAs pHEMT device process which features full passivation for enhanced reliability.
Request a Quote Datasheet
Description
Power Amplifier, 4 W. The MAAP-011139-DIE is a 4-stage, 4 W power amplifier in bare die form. This power amplifier operates from 29 to 31 GHz and provides 24 dB of linear gain, 4 W saturated output power, and 23% efficiency while biased at 6 V. The MAAP-011139-DIE is a power amplifier ideally suited for VSAT communications. This product is fabricated using a GaAs pHEMT device process which features full passivation for enhanced reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011139-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011139-DIE
RF & MW Power Amplifier MAAP-011139-DIE
Power Amplifier, 4 W. The MAAP-011139-DIE is a 4-stage, 4 W power amplifier in bare die form. This power amplifier operates from 29 to 31 GHz and provides 24 dB of linear gain, 4 W saturated output power, and 23% efficiency while biased at 6 V. The MAAP-011139-DIE is a power amplifier ideally suited for VSAT communications. This product is fabricated using a GaAs pHEMT device process which features full passivation for enhanced reliability.

Power Amplifier, 4 W. The MAAP-011139-DIE is a 4-stage, 4 W power amplifier in bare die form. This power amplifier operates from 29 to 31 GHz and provides 24 dB of linear gain, 4 W saturated output power, and 23% efficiency while biased at 6 V.

The MAAP-011139-DIE is a power amplifier ideally suited for VSAT communications.

This product is fabricated using a GaAs pHEMT device process which features full passivation for enhanced reliability.

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MAAP-011139-DIE
RF and Wireless - RF Amplifiers MAAP-011139-DIE
IC RF AMP VSAT 29GHZ-31GHZ DIE

IC RF AMP VSAT 29GHZ-31GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011139-DIE MAAP-011139-DIE
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 29000 to 31000 MHz 29000 to 31000 MHz
Maximum Gain 24 dB 24 dB
Output Power 34.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details