Skyworks Solutions, Inc. 400 to 6000 MHz Broadband Low-Noise Amplifier SKY67183-396LF

Description
The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet
Description
The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 to 6000 MHz Broadband Low-Noise Amplifier - SKY67183-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
400 to 6000 MHz Broadband Low-Noise Amplifier
SKY67183-396LF
400 to 6000 MHz Broadband Low-Noise Amplifier SKY67183-396LF
The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity.
The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz.
The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236218-SKY67183-396LF
RF/IF and RFID - RF Amplifiers 1236218-SKY67183-396LF
Win Source Part Number: 1236218-SKY67183-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 4.9GHz Frequency: 400MHz ~ 6GHz Gain: 17.7dB Noise Figure: 0.6dB Current - Supply: 56mA P1dB: 20dBm RF Type: LTE Voltage - Supply: 3.3V ~ 5.25V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY67183-396LFTR ,863-SKY67183-396LFD KR,863-SKY67183-396L FCT Base Product Number: SKY67183

Win Source Part Number: 1236218-SKY67183-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 4.9GHz
Frequency: 400MHz ~ 6GHz
Gain: 17.7dB
Noise Figure: 0.6dB
Current - Supply: 56mA
P1dB: 20dBm
RF Type: LTE
Voltage - Supply: 3.3V ~ 5.25V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: 5A991G
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY67183-396LFTR,863-SKY67183-396LFDKR,863-SKY67183-396LFCT
Base Product Number: SKY67183

Buy Now Datasheet
RF Amplifiers - 863-SKY67183-396LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67183-396LFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67183-396LFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67183-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67183-396LF
RF and Wireless - RF Amplifiers SKY67183-396LF
IC RF AMP LTE 400MHZ-6GHZ 8DFN

IC RF AMP LTE 400MHZ-6GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67183-396LF 1236218-SKY67183-396LF 863-SKY67183-396LFTR-ND SKY67183-396LF
Product Name 400 to 6000 MHz Broadband Low-Noise Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 18.2 dB 17.7 dB 17.7 dB ? to 17.7 dB
Maximum Gain 22.7 dB 17.7 dB 17.7 dB 17.7 dB
Noise Figure 0.3800 to 0.5000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
Specs
Applications RF Microwave
View Details
Sky5® Low Band Tx-Rx Front-End Module for 3G/ 4G/5G Applications with Low Band/High Band 2G - SKY5A3043 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 56-pad
View Details
860 MHz to 894 MHz Small-Cell Power Amplifier Module - AWB7225 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 860 to 894 MHz
View Details