MACOM RF & MW LNA MAAM71200-H1

Description
MACOM's MAAM71200-H1 is a wide band, low noise GaAs MMIC amplifier enclosed in a leadless ceramic package. The MAAM71200-H1 is a packaged version of MACOM's MAAM71200 low noise MMIC amplifier chip. The fully monolithic design operates in 50 ohms without the need for external components. The MAAM71200-H1 is ideally suited for microstrip assemblies where wire or ribbon bonds are used for interconnects. Typical applications include radar, EW and communication systems. The MAAM71200-H1 is fabricated using a mature 0.5-micron gate length GaAs process for increased reliability and performance repeatability.
Request a Quote Datasheet
Description
MACOM's MAAM71200-H1 is a wide band, low noise GaAs MMIC amplifier enclosed in a leadless ceramic package. The MAAM71200-H1 is a packaged version of MACOM's MAAM71200 low noise MMIC amplifier chip. The fully monolithic design operates in 50 ohms without the need for external components. The MAAM71200-H1 is ideally suited for microstrip assemblies where wire or ribbon bonds are used for interconnects. Typical applications include radar, EW and communication systems. The MAAM71200-H1 is fabricated using a mature 0.5-micron gate length GaAs process for increased reliability and performance repeatability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAM71200-H1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MAAM71200-H1
RF & MW LNA MAAM71200-H1
MACOM's MAAM71200-H1 is a wide band, low noise GaAs MMIC amplifier enclosed in a leadless ceramic package. The MAAM71200-H1 is a packaged version of MACOM's MAAM71200 low noise MMIC amplifier chip. The fully monolithic design operates in 50 ohms without the need for external components. The MAAM71200-H1 is ideally suited for microstrip assemblies where wire or ribbon bonds are used for interconnects. Typical applications include radar, EW and communication systems. The MAAM71200-H1 is fabricated using a mature 0.5-micron gate length GaAs process for increased reliability and performance repeatability.

MACOM's MAAM71200-H1 is a wide band, low noise GaAs MMIC amplifier enclosed in a leadless ceramic package. The MAAM71200-H1 is a packaged version of MACOM's MAAM71200 low noise MMIC amplifier chip. The fully monolithic design operates in 50 ohms without the need for external components. The MAAM71200-H1 is ideally suited for microstrip assemblies where wire or ribbon bonds are used for interconnects. Typical applications include radar, EW and communication systems. The MAAM71200-H1 is fabricated using a mature 0.5-micron gate length GaAs process for increased reliability and performance repeatability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM71200-H1
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 7500 to 12000 MHz
Maximum Gain 15.5 dB
Output Power 11 dBm
Noise Figure 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-5A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
WLAN Power Amplifier Module - SKY65132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details