MACOM RF Amplifiers SMA59-1

Description
RF Amplifier IC General Purpose 2MHz ~ 800MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 800MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA59-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA59-1-ND
RF Amplifiers 1465-SMA59-1-ND
RF Amplifier IC General Purpose 2MHz ~ 800MHz

RF Amplifier IC General Purpose 2MHz ~ 800MHz

Buy Now Datasheet
Gain Block - SMA59-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA59-1
Gain Block SMA59-1
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA59-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA59-1
RF and Wireless - RF Amplifiers SMA59-1
IC RF AMP GPS 2MHZ-800MHZ SMD

IC RF AMP GPS 2MHZ-800MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA59-1-ND SMA59-1 SMA59-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 800 MHz 10 to 700 MHz 2 to 800 MHz
Minimum Gain 10.5 dB ? to 10.5 dB
Maximum Gain 10.5 dB 10.5 dB 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1840TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details