Skyworks Solutions, Inc. RF & MW Power Amplifier SE2574BL-RC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - SE2574BL-RC - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE2574BL-RC
RF & MW Power Amplifier SE2574BL-RC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SE2574BL-RC
849409-SE2574BL-RC
RF Amplifiers - SE2574BL-RC 849409-SE2574BL-RC
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 849409-SE2574BL-RC Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Family Name: SE2574 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 849409-SE2574BL-RC
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Family Name: SE2574
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000

Buy Now
RF and Wireless - RF Amplifiers - SE2574BL-RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2574BL-RC
RF and Wireless - RF Amplifiers SE2574BL-RC
IC AMP 802.11B/G/N 2.4GHZ 8QFN

IC AMP 802.11B/G/N 2.4GHZ 8QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SE2574BL-RC 849409-SE2574BL-RC SE2574BL-RC
Product Name RF & MW Power Amplifier RF Amplifiers - SE2574BL-RC RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details