MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAMSS0044TR

Description
MACOM's MAAMSS0044 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.
Request a Quote Datasheet
Description
MACOM's MAAMSS0044 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAMSS0044TR - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAMSS0044TR
Broadband/CATV (75 Ohm) Line Amplifier MAAMSS0044TR
MACOM's MAAMSS0044 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.

MACOM's MAAMSS0044 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. The device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAMSS0044TR
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details