Skyworks Solutions, Inc. 1.6-2.2 GHz High Linearity, Active Bias Low-Noise Amplifier SKY67022-396LF

Description
The SKY67022-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, sub 0.7 dB low noise figure, and excellent amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. The SKY67022-396LF operates in the frequency range of 1.6 to 2.2 GHz. For lower frequency operation, the SKY67021-396LF should be used, and for higher frequency operation the upcoming pin-compatible SKY67023-396LF is recommended. For lowest possible broadband noise figure the SKY67151-396LF is recommended. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.
Request a Quote Datasheet
Description
The SKY67022-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, sub 0.7 dB low noise figure, and excellent amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. The SKY67022-396LF operates in the frequency range of 1.6 to 2.2 GHz. For lower frequency operation, the SKY67021-396LF should be used, and for higher frequency operation the upcoming pin-compatible SKY67023-396LF is recommended. For lowest possible broadband noise figure the SKY67151-396LF is recommended. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6-2.2 GHz High Linearity, Active Bias Low-Noise Amplifier - SKY67022-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.6-2.2 GHz High Linearity, Active Bias Low-Noise Amplifier
SKY67022-396LF
1.6-2.2 GHz High Linearity, Active Bias Low-Noise Amplifier SKY67022-396LF
The SKY67022-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, sub 0.7 dB low noise figure, and excellent amplifier linearity. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw. The SKY67022-396LF operates in the frequency range of 1.6 to 2.2 GHz. For lower frequency operation, the SKY67021-396LF should be used, and for higher frequency operation the upcoming pin-compatible SKY67023-396LF is recommended. For lowest possible broadband noise figure the SKY67151-396LF is recommended. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.

The SKY67022-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+39 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, sub 0.7 dB low noise figure, and excellent amplifier linearity.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the user the ability to externally adjust supply current and power down the device with an integrated enable/disable circuit. Supply voltage is applied to the RFOUT/VDD pin and RFIN pin through an RF choke inductor. Also the VBIAS pin is connected to VDD supply through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 6 ( Amplifier Enable) is connected to a logic “low” (or grounded) to enable the output and a logic “high” to disable the output and greatly reduce current draw.
The SKY67022-396LF operates in the frequency range of 1.6 to 2.2 GHz. For lower frequency operation, the SKY67021-396LF should be used, and for higher frequency operation the upcoming pin-compatible SKY67023-396LF is recommended. For lowest possible broadband noise figure the SKY67151-396LF is recommended.
The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) Skyworks Green package.

Supplier's Site
RF Amplifiers - 863-1571-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1571-2-ND
RF Amplifiers 863-1571-2-ND
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.6GHz ~ 2.2GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.6GHz ~ 2.2GHz 8-DFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY67022-396LF
720384-SKY67022-396LF
RF Amplifiers - SKY67022-396LF 720384-SKY67022-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 720384-SKY67022-396L F Packaging: Reel Test Frequency: 1.85GHz Frequency: 1.6GHz ~ 2.2GHz Gain: 17.5dB Supply Current: 95mA Noise Figure: 0.65dB P1dB: 5.5dBm RF Type: CDMA, GSM, TDMA, WCDMA Family Name: SKY67022-396LF Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): MGA-636P8; MGA-635P8-BLKG; MGA-635P8-TR1G; MGA-635P8; Introduction Date: March 04, 2013 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 720384-SKY67022-396LF
Packaging: Reel
Test Frequency: 1.85GHz
Frequency: 1.6GHz ~ 2.2GHz
Gain: 17.5dB
Supply Current: 95mA
Noise Figure: 0.65dB
P1dB: 5.5dBm
RF Type: CDMA, GSM, TDMA, WCDMA
Family Name: SKY67022-396LF
Categories: RF/IF and RFID
Supplier Device Package: 8-DFN (2x2)
Manufacturer Package: 8-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): MGA-636P8; MGA-635P8-BLKG; MGA-635P8-TR1G; MGA-635P8;
Introduction Date: March 04, 2013
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet
RF & MW LNA - SKY67022-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67022-396LF
RF & MW LNA SKY67022-396LF
The SKY67022-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides good return loss, low noise, and high linearity performance. The SKY67022-396LF operates in the frequency range of 1.6 to 2.2 GHz. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

The SKY67022-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides good return loss, low noise, and high linearity performance. The SKY67022-396LF operates in the frequency range of 1.6 to 2.2 GHz. The LNA is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY67022-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67022-396LF
RF and Wireless - RF Amplifiers SKY67022-396LF
IC AMP CDMA 1.6GHZ-2.2GHZ 8DFN

IC AMP CDMA 1.6GHZ-2.2GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67022-396LF 863-1571-2-ND 720384-SKY67022-396LF SKY67022-396LF SKY67022-396LF
Product Name 1.6-2.2 GHz High Linearity, Active Bias Low-Noise Amplifier RF Amplifiers RF Amplifiers - SKY67022-396LF RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 1600 to 2200 MHz 1600 to 2200 MHz 1600 to 2200 MHz 1600 to 2200 MHz 1600 to 2200 MHz
Minimum Gain 17.5 dB 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB 17.5 dB 17.5 dB
Noise Figure 0.6500 dB 0.6500 dB 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
2 suppliers
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
Isolated Analog Amplifier - Si8921BB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details