mmTron Inc. RF & MW Power Amplifier TMC2111-T

Description
24.5 to 29 GHz High Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors
Request a Quote
Description
24.5 to 29 GHz High Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC2111-T - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC2111-T
RF & MW Power Amplifier TMC2111-T
24.5 to 29 GHz High Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors

24.5 to 29 GHz High Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC2111-T
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 24500 to 29000 MHz
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10W-202-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details