Microchip Technology, Inc. RF & MW LNA MMA022AA

Description
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA022AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 17dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.
Request a Quote
Description
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA022AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 17dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA022AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA022AA
RF & MW LNA MMA022AA
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA022AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 17dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.

DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA022AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 17dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA022AA
RF and Wireless - RF Amplifiers MMA022AA
IC RF AMP 0HZ-30GHZ

IC RF AMP 0HZ-30GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA022AA MMA022AA
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz 0.0 to 30000 MHz
Maximum Gain 17 dB 17 dB
Output Power 17 dBm
Noise Figure 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-400 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 8000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details