Microchip Technology, Inc. RF & MW LNA MMA005AA

Description
2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.
Request a Quote
Description
2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA005AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA005AA
RF & MW LNA MMA005AA
2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.

2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA005AA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 12.5 dB
Output Power 14 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details