Skyworks Solutions, Inc. 700 to 800 MHz High-Efficiency 4 W Power Amplifier SKY66296-11

Description
The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 to 800 MHz High-Efficiency 4 W Power Amplifier - SKY66296-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
700 to 800 MHz High-Efficiency 4 W Power Amplifier
SKY66296-11
700 to 800 MHz High-Efficiency 4 W Power Amplifier SKY66296-11
The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66296-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-1894-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1894-2-ND
RF Amplifiers 863-1894-2-ND
RF Amplifier IC LTE 700MHz ~ 800MHz 16-LGA (5x5)

RF Amplifier IC LTE 700MHz ~ 800MHz 16-LGA (5x5)

Buy Now Datasheet
RF Amplifiers - 863-1894-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1894-1-ND
RF Amplifiers 863-1894-1-ND
RF Amplifier IC LTE 700MHz ~ 800MHz 16-LGA (5x5)

RF Amplifier IC LTE 700MHz ~ 800MHz 16-LGA (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66296-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66296-11
RF and Wireless - RF Amplifiers SKY66296-11
IC AMP LTE 700MHZ-800MHZ 16LGA

IC AMP LTE 700MHZ-800MHZ 16LGA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66296-11 863-1894-2-ND SKY66296-11
Product Name 700 to 800 MHz High-Efficiency 4 W Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 800 MHz 700 to 800 MHz 700 to 800 MHz
Minimum Gain 35.5 dB 35 dB ? to 35 dB
Maximum Gain 35.5 dB 35 dB 35 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65371-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 39 dB
View Details
3 suppliers
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Specs
Applications RF Microwave
View Details