mmTron Inc. RF & MW Driver Amplifier TMC164-P5

Description
DC to 26.5 GHz Driver Amplifier in Overmold 5x5 QFN
Request a Quote Datasheet
Description
DC to 26.5 GHz Driver Amplifier in Overmold 5x5 QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC164-P5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC164-P5
RF & MW Driver Amplifier TMC164-P5
DC to 26.5 GHz Driver Amplifier in Overmold 5x5 QFN

DC to 26.5 GHz Driver Amplifier in Overmold 5x5 QFN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC164-P5
Product Name RF & MW Driver Amplifier
Frequency Range 0.0 to 26500 MHz
Maximum Gain 16 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 17300 to 21200 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz
Minimum Gain 42 dB
View Details
2 suppliers