WanTcom, Inc. RF & MW LNA WBA1725A

Description
1.7-2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1725A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202G.
Request a Quote Datasheet
Description
1.7-2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1725A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202G.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA1725A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA1725A
RF & MW LNA WBA1725A
1.7-2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1725A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202G.

1.7-2.5 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1725A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity performances together. With single DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-11 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202G.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA1725A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1700 to 2500 MHz
Maximum Gain 17 dB
Output Power 13 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 400 MHz to 700 MHz, 50Ω, 15x10 mm Package - TAMP-72LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details