MACOM RF Amplifiers MAAP-011307-TR0500

Description
AMPLIFIER, PA, 1W, DC-6GHZ, T&R
Request a Quote Datasheet
Description
AMPLIFIER, PA, 1W, DC-6GHZ, T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAP-011307-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER, PA, 1W, DC-6GHZ, T&R

AMPLIFIER, PA, 1W, DC-6GHZ, T&R

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-011307-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011307-TR0500
RF & MW Power Amplifier MAAP-011307-TR0500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAP-011307-TR0500TR-ND MAAP-011307-TR0500
Product Name RF Amplifiers RF & MW Power Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 10.5 dB
Maximum Gain 10.5 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
Gain Block - 1066650 - Richardson RFPD
Specs
Frequency Range 60 to 3000 MHz
Maximum Gain 14 dB
Output Power 18 dBm
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details