MACOM RF Amplifiers SMRA89

Description
RF Amplifier IC General Purpose 3MHz ~ 700MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 700MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMRA89-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMRA89-ND
RF Amplifiers 1465-SMRA89-ND
RF Amplifier IC General Purpose 3MHz ~ 700MHz

RF Amplifier IC General Purpose 3MHz ~ 700MHz

Buy Now Datasheet
Gain Block - SMRA89 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMRA89
Gain Block SMRA89
The RA89 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This two stage bipolar transistor feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The RA89 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This two stage bipolar transistor feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMRA89 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMRA89
RF and Wireless - RF Amplifiers SMRA89
IC RF AMP GPS 3MHZ-700MHZ SMD

IC RF AMP GPS 3MHZ-700MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMRA89-ND SMRA89 SMRA89
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 700 MHz 5 to 500 MHz 3 to 700 MHz
Minimum Gain 26.5 dB ? to 26.5 dB
Maximum Gain 26.5 dB 26.5 dB 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3990 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - SE5005L-R - 028228-SE5005L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5750 MHz
Minimum Gain 34 dB
View Details
3 suppliers