MACOM RF Amplifiers SMPA2010

Description
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMPA2010-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMPA2010-ND
RF Amplifiers 1465-SMPA2010-ND
RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

RF Amplifier IC General Purpose 200MHz ~ 2.4GHz

Buy Now Datasheet
RF & MW Driver Amplifier - SMPA2010 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
SMPA2010
RF & MW Driver Amplifier SMPA2010
The PA2010 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The PA2010 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMPA2010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMPA2010
RF and Wireless - RF Amplifiers SMPA2010
IC RF AMP GPS 200MHZ-2.4GHZ SMD

IC RF AMP GPS 200MHZ-2.4GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMPA2010-ND SMPA2010 SMPA2010
Product Name RF Amplifiers RF & MW Driver Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 2400 MHz 200 to 2000 MHz 200 to 2400 MHz
Minimum Gain 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package - PHA-22H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details