MACOM RF Amplifiers RA89-1

Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8B
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-RA89-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-RA89-1-ND
RF Amplifiers 1465-RA89-1-ND
RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8B

RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8B

Buy Now Datasheet
Gain Block - RA89-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
RA89-1
Gain Block RA89-1
The RA89-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The RA89-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - RA89-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RA89-1
RF and Wireless - RF Amplifiers RA89-1
IC RF AMP GPS 5MHZ-600MHZ TO8B

IC RF AMP GPS 5MHZ-600MHZ TO8B

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-RA89-1-ND RA89-1 RA89-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 600 MHz 10 to 500 MHz 5 to 600 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
5 suppliers
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers - BGA8L1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 703 to 960 MHz
Output Power 8 dBm
View Details
2 suppliers