Microchip Technology, Inc. mmW Power Amplifier MMA035AA

Description
DC to 65GHz Broadband MMIC Amplifier with PLFX. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.
Request a Quote
Description
DC to 65GHz Broadband MMIC Amplifier with PLFX. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - MMA035AA - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
MMA035AA
mmW Power Amplifier MMA035AA
DC to 65GHz Broadband MMIC Amplifier with PLFX. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.

DC to 65GHz Broadband MMIC Amplifier with PLFX. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA035AA
RF and Wireless - RF Amplifiers MMA035AA
IC RF AMP 0HZ-65GHZ

IC RF AMP 0HZ-65GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA035AA MMA035AA
Product Name mmW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 0.0 to 65000 MHz 0.0 to 65000 MHz
Maximum Gain 10 dB 10 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-R2005350L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details