mmTron Inc. RF & MW Driver Amplifier TMC160-D

Description
3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier
Request a Quote Datasheet
Description
3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC160-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC160-D
RF & MW Driver Amplifier TMC160-D
3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier

3 to 16 GHz DAC Interface High Linearity Quasi Differential Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC160-D
Product Name RF & MW Driver Amplifier
Frequency Range 3000 to 16000 MHz
Maximum Gain 16 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF3807TR7 - 1092106-RF3807TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 12.5 to 15 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details